L-com, Inc. RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft CCTN58-5HR2B

Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features BNC right angle connector useful in tight fit applications 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features BNC right angle connector useful in tight fit applications 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

Suppliers

Company
Product
Description
Supplier Links
RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft - CCTN58-5HR2B - L-com, Inc.
North Andover, MA, United States
RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft
CCTN58-5HR2B
RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft CCTN58-5HR2B
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features BNC right angle connector useful in tight fit applications 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft.

Features

  • BNC right angle connector useful in tight fit applications
  • 50 Ohm Ethernet signal transmission
  • Available from stock in 4 lengths ranging from 5 to 25 feet
  • BNC connector fully insulated to prevent ground loop problems
  • Double shielding of RG58/U ThinNet cable enhances shielding performance

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site
Ca Bncm Ra/bncm Ra Rg58/u 5 L-Com - 89M7894 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra/bncm Ra Rg58/u 5 L-Com
89M7894
Ca Bncm Ra/bncm Ra Rg58/u 5 L-Com 89M7894
CA BNCM RA/BNCM RA RG58/U 5

CA BNCM RA/BNCM RA RG58/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCTN58-5HR2B 89M7894
Product Name RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 5.0 ft Ca Bncm Ra/bncm Ra Rg58/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details