L-com, Inc. RG58 ThinNet Coaxial Cable, BNC Male / Male, 5.0 ft CCTN58-5B

Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58 ThinNet Coaxial Cable, BNC Male / Male, 5.0 ft - CCTN58-5B - L-com, Inc.
North Andover, MA, United States
RG58 ThinNet Coaxial Cable, BNC Male / Male, 5.0 ft
CCTN58-5B
RG58 ThinNet Coaxial Cable, BNC Male / Male, 5.0 ft CCTN58-5B
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft.

Features

  • 50 Ohm Ethernet signal transmission
  • Available from stock in 12 lengths ranging from 1 to100 feet
  • BNC connector fully insulated to prevent ground loop problems
  • Double shielding of RG58/U ThinNet cable enhances shielding performance
  • Gold plated center contacts minimize signal loss

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Rg58/u 5 L-Com - 45M7117 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg58/u 5 L-Com
45M7117
Ca Bnc M/bnc M Rg58/u 5 L-Com 45M7117
CA BNC M/BNC M RG58/U 5

CA BNC M/BNC M RG58/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCTN58-5B 45M7117
Product Name RG58 ThinNet Coaxial Cable, BNC Male / Male, 5.0 ft Ca Bnc M/bnc M Rg58/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details