L-com, Inc. RG58 ThinNet Coaxial Cable, BNC Male / Male, 25.0 ft CCTN58-25B

Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Gold plated center contacts minimize signal loss Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Gold plated center contacts minimize signal loss Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58 ThinNet Coaxial Cable, BNC Male / Male, 25.0 ft - CCTN58-25B - L-com, Inc.
North Andover, MA, United States
RG58 ThinNet Coaxial Cable, BNC Male / Male, 25.0 ft
CCTN58-25B
RG58 ThinNet Coaxial Cable, BNC Male / Male, 25.0 ft CCTN58-25B
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Gold plated center contacts minimize signal loss Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft.

Features

  • 50 Ohm Ethernet signal transmission
  • Available from stock in 12 lengths ranging from 1 to100 feet
  • BNC connector fully insulated to prevent ground loop problems
  • Double shielding of RG58/U ThinNet cable enhances shielding performance
  • Gold plated center contacts minimize signal loss

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc M Rg58/u 25 L-Com - 89M7889 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg58/u 25 L-Com
89M7889
Ca Bnc M/bnc M Rg58/u 25 L-Com 89M7889
CA BNC M/BNC M RG58/U 25

CA BNC M/BNC M RG58/U 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCTN58-25B 89M7889
Product Name RG58 ThinNet Coaxial Cable, BNC Male / Male, 25.0 ft Ca Bnc M/bnc M Rg58/u 25 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Coaxial Cables (RF) - A36220-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Stability Cables - SP-35-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-M40G8-E-10-Q10N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details