L-com, Inc. RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 15.0 ft CCTN58-15HR2B

Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features Double shielding of RG58/U ThinNet cable enhances shielding performance 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet BNC connector fully insulated to prevent ground loop problems BNC right angle connector useful in tight fit applications Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features Double shielding of RG58/U ThinNet cable enhances shielding performance 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet BNC connector fully insulated to prevent ground loop problems BNC right angle connector useful in tight fit applications Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 15.0 ft - CCTN58-15HR2B - L-com, Inc.
North Andover, MA, United States
RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 15.0 ft
CCTN58-15HR2B
RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 15.0 ft CCTN58-15HR2B
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features Double shielding of RG58/U ThinNet cable enhances shielding performance 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet BNC connector fully insulated to prevent ground loop problems BNC right angle connector useful in tight fit applications Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft.

Features

  • Double shielding of RG58/U ThinNet cable enhances shielding performance
  • 50 Ohm Ethernet signal transmission
  • Available from stock in 4 lengths ranging from 5 to 25 feet
  • BNC connector fully insulated to prevent ground loop problems
  • BNC right angle connector useful in tight fit applications

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CCTN58-15HR2B
Product Name RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 15.0 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6407A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details