L-com, Inc. RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 10.0 ft CCTN58-10HR2B

Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features BNC connector fully insulated to prevent ground loop problems BNC right angle connector useful in tight fit applications 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet Double shielding of RG58/U ThinNet cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features BNC connector fully insulated to prevent ground loop problems BNC right angle connector useful in tight fit applications 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet Double shielding of RG58/U ThinNet cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 10.0 ft - CCTN58-10HR2B - L-com, Inc.
North Andover, MA, United States
RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 10.0 ft
CCTN58-10HR2B
RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 10.0 ft CCTN58-10HR2B
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features BNC connector fully insulated to prevent ground loop problems BNC right angle connector useful in tight fit applications 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet Double shielding of RG58/U ThinNet cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The right angle BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft.

Features

  • BNC connector fully insulated to prevent ground loop problems
  • BNC right angle connector useful in tight fit applications
  • 50 Ohm Ethernet signal transmission
  • Available from stock in 4 lengths ranging from 5 to 25 feet
  • Double shielding of RG58/U ThinNet cable enhances shielding performance

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bncm Ra/bncm Ra Rg58/u 10 L-Com - 89M7882 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra/bncm Ra Rg58/u 10 L-Com
89M7882
Ca Bncm Ra/bncm Ra Rg58/u 10 L-Com 89M7882
CA BNCM RA/BNCM RA RG58/U 10

CA BNCM RA/BNCM RA RG58/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCTN58-10HR2B 89M7882
Product Name RG58 ThinNet Coaxial Cable, BNC 90° Male / 90° Male, 10.0 ft Ca Bncm Ra/bncm Ra Rg58/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details