L-com, Inc. RG316 Coaxial Cable, SMA 90° Male / 90° Male, 3.0 ft CCSR316-3

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA right angle male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss SMA right angle connector combination useful in many tight fit applications 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA right angle male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss SMA right angle connector combination useful in many tight fit applications 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, SMA 90° Male / 90° Male, 3.0 ft - CCSR316-3 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, SMA 90° Male / 90° Male, 3.0 ft
CCSR316-3
RG316 Coaxial Cable, SMA 90° Male / 90° Male, 3.0 ft CCSR316-3
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA right angle male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss SMA right angle connector combination useful in many tight fit applications 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA right angle male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to10 feet
  • Gold plated center contacts minimize signal loss
  • SMA right angle connector combination useful in many tight fit applications
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Stranded center conductor of RG316/U enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma Ra M-M Rg316/u 3 L-Com - 89M7825 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma Ra M-M Rg316/u 3 L-Com
89M7825
Ca Sma Ra M-M Rg316/u 3 L-Com 89M7825
CA SMA RA M-M RG316/U 3

CA SMA RA M-M RG316/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSR316-3 89M7825
Product Name RG316 Coaxial Cable, SMA 90° Male / 90° Male, 3.0 ft Ca Sma Ra M-M Rg316/u 3 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hook and Alligator - 1051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6029A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details