L-com, Inc. RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft CCSR188A-1

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss SMA right angle connector combination useful in many tight fit applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss SMA right angle connector combination useful in many tight fit applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft - CCSR188A-1 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft
CCSR188A-1
RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft CCSR188A-1
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss SMA right angle connector combination useful in many tight fit applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Gold plated center contacts minimize signal loss
  • SMA right angle connector combination useful in many tight fit applications
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma Ra M-M Rg188/u 1 L-Com - 89M7811 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma Ra M-M Rg188/u 1 L-Com
89M7811
Ca Sma Ra M-M Rg188/u 1 L-Com 89M7811
CA SMA RA M-M RG188/U 1

CA SMA RA M-M RG188/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSR188A-1 89M7811
Product Name RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft Ca Sma Ra M-M Rg188/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details