L-com, Inc. RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft CCSR188A-1.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet SMA right angle connector combination useful in many tight fit applications Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet SMA right angle connector combination useful in many tight fit applications Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft - CCSR188A-1.5 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft
CCSR188A-1.5
RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft CCSR188A-1.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet SMA right angle connector combination useful in many tight fit applications Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Gold plated center contacts minimize signal loss
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • SMA right angle connector combination useful in many tight fit applications

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Sma Ra M-M Rg188/u 1.5 L-Com - 89M7812 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma Ra M-M Rg188/u 1.5 L-Com
89M7812
Ca Sma Ra M-M Rg188/u 1.5 L-Com 89M7812
CA SMA RA M-M RG188/U 1.5

CA SMA RA M-M RG188/U 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSR188A-1.5 89M7812
Product Name RG188 Coaxial Cable, SMA 90° Male / 90° Male, 1.5 ft Ca Sma Ra M-M Rg188/u 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Alligator Clip Test Cable - 3029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details