L-com, Inc. RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 3.0 ft CCSM316-3

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor of RG316/U enhances flexibility Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor of RG316/U enhances flexibility Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 3.0 ft - CCSM316-3 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 3.0 ft
CCSM316-3
RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 3.0 ft CCSM316-3
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor of RG316/U enhances flexibility Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Stranded center conductor of RG316/U enhances flexibility
  • Available from stock in 9 lengths ranging from 1 to10 feet
  • Gold plated center contacts minimize signal loss
  • MCX right angle connector ideal for PCB applications

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Mcx Ra M-M Rg316/u 3 L-Com - 89M7807 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mcx Ra M-M Rg316/u 3 L-Com
89M7807
Ca Mcx Ra M-M Rg316/u 3 L-Com 89M7807
CA MCX RA M-M RG316/U 3

CA MCX RA M-M RG316/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSM316-3 89M7807
Product Name RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 3.0 ft Ca Mcx Ra M-M Rg316/u 3 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details