L-com, Inc. RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft CCSM316-10

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet MCX right angle connector ideal for PCB applications Stranded center conductor of RG316/U enhances flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Gold plated center contacts minimize signal loss Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet MCX right angle connector ideal for PCB applications Stranded center conductor of RG316/U enhances flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Gold plated center contacts minimize signal loss Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft - CCSM316-10 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft
CCSM316-10
RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft CCSM316-10
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet MCX right angle connector ideal for PCB applications Stranded center conductor of RG316/U enhances flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Gold plated center contacts minimize signal loss Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to10 feet
  • MCX right angle connector ideal for PCB applications
  • Stranded center conductor of RG316/U enhances flexibility
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Gold plated center contacts minimize signal loss

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Mcx Ra M-M Rg316/u 10 L-Com - 89M7804 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mcx Ra M-M Rg316/u 10 L-Com
89M7804
Ca Mcx Ra M-M Rg316/u 10 L-Com 89M7804
CA MCX RA M-M RG316/U 10

CA MCX RA M-M RG316/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSM316-10 89M7804
Product Name RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft Ca Mcx Ra M-M Rg316/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details