L-com, Inc. RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 7.5 ft CCSM188A-7.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 7.5 ft - CCSM188A-7.5 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 7.5 ft
CCSM188A-7.5
RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 7.5 ft CCSM188A-7.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Gold plated center contacts minimize signal loss
  • MCX right angle connector ideal for PCB applications
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Mcx Ra M-M Rg188/u 7.5 L-Com - 89M7802 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mcx Ra M-M Rg188/u 7.5 L-Com
89M7802
Ca Mcx Ra M-M Rg188/u 7.5 L-Com 89M7802
CA MCX RA M-M RG188/U 7.5

CA MCX RA M-M RG188/U 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSM188A-7.5 89M7802
Product Name RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 7.5 ft Ca Mcx Ra M-M Rg188/u 7.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details