L-com, Inc. RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 2.5 ft CCSM188A-2.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 2.5 ft - CCSM188A-2.5 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 2.5 ft
CCSM188A-2.5
RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 2.5 ft CCSM188A-2.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Gold plated center contacts minimize signal loss
  • MCX right angle connector ideal for PCB applications

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site
Ca Mcx Ra M-M Rg188/u 2.5 L-Com - 89M7798 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mcx Ra M-M Rg188/u 2.5 L-Com
89M7798
Ca Mcx Ra M-M Rg188/u 2.5 L-Com 89M7798
CA MCX RA M-M RG188/U 2.5

CA MCX RA M-M RG188/U 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSM188A-2.5 89M7798
Product Name RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 2.5 ft Ca Mcx Ra M-M Rg188/u 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XR Mini-Hook and Alligator, Audio Test Cable - 2521XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details