L-com, Inc. RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft CCSM188A-10

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft - CCSM188A-10 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft
CCSM188A-10
RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft CCSM188A-10
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX Plug right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Gold plated center contacts minimize signal loss
  • MCX right angle connector ideal for PCB applications
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Available from stock in 9 lengths ranging from 1 to 10 feet

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Mcx Ra M-M Rg188/u 10 L-Com - 89M7796 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mcx Ra M-M Rg188/u 10 L-Com
89M7796
Ca Mcx Ra M-M Rg188/u 10 L-Com 89M7796
CA MCX RA M-M RG188/U 10

CA MCX RA M-M RG188/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSM188A-10 89M7796
Product Name RG188 Coaxial Cable, MCX 90° Plug / 90° Plug, 10.0 ft Ca Mcx Ra M-M Rg188/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details