L-com, Inc. RG316 Coaxial Cable, SMA Male / 90° Male, 7.5 ft CCSHR316-7.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, SMA Male / 90° Male, 7.5 ft - CCSHR316-7.5 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, SMA Male / 90° Male, 7.5 ft
CCSHR316-7.5
RG316 Coaxial Cable, SMA Male / 90° Male, 7.5 ft CCSHR316-7.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to10 feet
  • Gold plated center contacts minimize signal loss
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • SMA straight to right angle connector combination useful in many tight fit applications
  • Stranded center conductor of RG316/U enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma M/sma M Ra Rg316/u 7.5 L-Com - 89M7793 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma M Ra Rg316/u 7.5 L-Com
89M7793
Ca Sma M/sma M Ra Rg316/u 7.5 L-Com 89M7793
CA SMA M/SMA M RA RG316/U 7.5

CA SMA M/SMA M RA RG316/U 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSHR316-7.5 89M7793
Product Name RG316 Coaxial Cable, SMA Male / 90° Male, 7.5 ft Ca Sma M/sma M Ra Rg316/u 7.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details