L-com, Inc. RG316 Coaxial Cable, SMA Male / 90° Male, 2.0 ft CCSHR316-2

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor of RG316/U enhances flexibility Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor of RG316/U enhances flexibility Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, SMA Male / 90° Male, 2.0 ft - CCSHR316-2 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, SMA Male / 90° Male, 2.0 ft
CCSHR316-2
RG316 Coaxial Cable, SMA Male / 90° Male, 2.0 ft CCSHR316-2
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor of RG316/U enhances flexibility Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • SMA straight to right angle connector combination useful in many tight fit applications
  • Stranded center conductor of RG316/U enhances flexibility
  • Available from stock in 9 lengths ranging from 1 to10 feet
  • Gold plated center contacts minimize signal loss

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site
Ca Sma M/sma M Ra Rg316/u 2 L-Com - 89M7788 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma M Ra Rg316/u 2 L-Com
89M7788
Ca Sma M/sma M Ra Rg316/u 2 L-Com 89M7788
CA SMA M/SMA M RA RG316/U 2

CA SMA M/SMA M RA RG316/U 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSHR316-2 89M7788
Product Name RG316 Coaxial Cable, SMA Male / 90° Male, 2.0 ft Ca Sma M/sma M Ra Rg316/u 2 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details