L-com, Inc. RG188 Coaxial Cable, SMA Male / 90° Male, 7.5 ft CCSHR188A-7.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet 50 Ohm RF (Radio Frequency) transmission in high temperature environments Gold plated center contacts minimize signal loss SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet 50 Ohm RF (Radio Frequency) transmission in high temperature environments Gold plated center contacts minimize signal loss SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMA Male / 90° Male, 7.5 ft - CCSHR188A-7.5 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMA Male / 90° Male, 7.5 ft
CCSHR188A-7.5
RG188 Coaxial Cable, SMA Male / 90° Male, 7.5 ft CCSHR188A-7.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet 50 Ohm RF (Radio Frequency) transmission in high temperature environments Gold plated center contacts minimize signal loss SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Gold plated center contacts minimize signal loss
  • SMA straight to right angle connector combination useful in many tight fit applications
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Smam/smam Ra Rg188A/u 7.5 L-Com - 89M7784 - Newark, An Avnet Company
Chicago, IL, United States
Ca Smam/smam Ra Rg188A/u 7.5 L-Com
89M7784
Ca Smam/smam Ra Rg188A/u 7.5 L-Com 89M7784
CA SMAM/SMAM RA RG188A/U 7.5

CA SMAM/SMAM RA RG188A/U 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSHR188A-7.5 89M7784
Product Name RG188 Coaxial Cable, SMA Male / 90° Male, 7.5 ft Ca Smam/smam Ra Rg188A/u 7.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details