L-com, Inc. RG188 Coaxial Cable, SMA Male / 90° Male, 5.0 ft CCSHR188A-5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMA Male / 90° Male, 5.0 ft - CCSHR188A-5 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMA Male / 90° Male, 5.0 ft
CCSHR188A-5
RG188 Coaxial Cable, SMA Male / 90° Male, 5.0 ft CCSHR188A-5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA straight to right angle connector combination useful in many tight fit applications Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male straight to right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Gold plated center contacts minimize signal loss
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • SMA straight to right angle connector combination useful in many tight fit applications
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma M/sma M Ra Rg188A/u 5 L-Com - 89M7783 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma M Ra Rg188A/u 5 L-Com
89M7783
Ca Sma M/sma M Ra Rg188A/u 5 L-Com 89M7783
CA SMA M/SMA M RA RG188A/U 5

CA SMA M/SMA M RA RG188A/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSHR188A-5 89M7783
Product Name RG188 Coaxial Cable, SMA Male / 90° Male, 5.0 ft Ca Sma M/sma M Ra Rg188A/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60136A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details