L-com, Inc. RG188 Coaxial Cable, SMC Plug / Plug, 2.5 ft CCSC188A-2.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMC connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMC connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMC Plug / Plug, 2.5 ft - CCSC188A-2.5 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMC Plug / Plug, 2.5 ft
CCSC188A-2.5
RG188 Coaxial Cable, SMC Plug / Plug, 2.5 ft CCSC188A-2.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMC connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Crimp style SMC connector design results in a durable assembly
  • Gold plated center contacts minimize signal loss
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Smc M/smc M Rg188A/u 2.5 L-Com - 89M7762 - Newark, An Avnet Company
Chicago, IL, United States
Ca Smc M/smc M Rg188A/u 2.5 L-Com
89M7762
Ca Smc M/smc M Rg188A/u 2.5 L-Com 89M7762
CA SMC M/SMC M RG188A/U 2.5

CA SMC M/SMC M RG188A/U 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSC188A-2.5 89M7762
Product Name RG188 Coaxial Cable, SMC Plug / Plug, 2.5 ft Ca Smc M/smc M Rg188A/u 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL Mini-Hook and Alligator - 1051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details