L-com, Inc. RG188 Coaxial Cable, SMC Plug / Plug, 10.0 ft CCSC188A-10

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMC connector design results in a durable assembly Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMC connector design results in a durable assembly Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMC Plug / Plug, 10.0 ft - CCSC188A-10 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMC Plug / Plug, 10.0 ft
CCSC188A-10
RG188 Coaxial Cable, SMC Plug / Plug, 10.0 ft CCSC188A-10
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMC connector design results in a durable assembly Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Crimp style SMC connector design results in a durable assembly
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Gold plated center contacts minimize signal loss

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site
Ca Smc M/smc M Rg188A/u 10 L-Com - 89M7760 - Newark, An Avnet Company
Chicago, IL, United States
Ca Smc M/smc M Rg188A/u 10 L-Com
89M7760
Ca Smc M/smc M Rg188A/u 10 L-Com 89M7760
CA SMC M/SMC M RG188A/U 10

CA SMC M/SMC M RG188A/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSC188A-10 89M7760
Product Name RG188 Coaxial Cable, SMC Plug / Plug, 10.0 ft Ca Smc M/smc M Rg188A/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details