L-com, Inc. RG316 Coaxial Cable, SMB Plug / Plug, 5.0 ft CCSB316-5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to10 feet Stranded center conductor of RG316/U enhances flexibility Crimp style SMB connector design results in a durable assembly Gold plated center contacts minimize signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to10 feet Stranded center conductor of RG316/U enhances flexibility Crimp style SMB connector design results in a durable assembly Gold plated center contacts minimize signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, SMB Plug / Plug, 5.0 ft - CCSB316-5 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, SMB Plug / Plug, 5.0 ft
CCSB316-5
RG316 Coaxial Cable, SMB Plug / Plug, 5.0 ft CCSB316-5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to10 feet Stranded center conductor of RG316/U enhances flexibility Crimp style SMB connector design results in a durable assembly Gold plated center contacts minimize signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Available from stock in 9 lengths ranging from 1 to10 feet
  • Stranded center conductor of RG316/U enhances flexibility
  • Crimp style SMB connector design results in a durable assembly
  • Gold plated center contacts minimize signal loss

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Smb M/smb M Rg316/u 5 L-Com - 89M7756 - Newark, An Avnet Company
Chicago, IL, United States
Ca Smb M/smb M Rg316/u 5 L-Com
89M7756
Ca Smb M/smb M Rg316/u 5 L-Com 89M7756
CA SMB M/SMB M RG316/U 5

CA SMB M/SMB M RG316/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSB316-5 89M7756
Product Name RG316 Coaxial Cable, SMB Plug / Plug, 5.0 ft Ca Smb M/smb M Rg316/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to Double Stacking Banana Plug - 4082 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details