L-com, Inc. RG316 Coaxial Cable, SMB Plug / Plug, 10.0 ft CCSB316-10

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMB connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMB connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, SMB Plug / Plug, 10.0 ft - CCSB316-10 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, SMB Plug / Plug, 10.0 ft
CCSB316-10
RG316 Coaxial Cable, SMB Plug / Plug, 10.0 ft CCSB316-10
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMB connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to10 feet
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Crimp style SMB connector design results in a durable assembly
  • Gold plated center contacts minimize signal loss
  • Stranded center conductor of RG316/U enhances flexibility

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Smb M/smb M Rg316/u 10 L-Com - 89M7751 - Newark, An Avnet Company
Chicago, IL, United States
Ca Smb M/smb M Rg316/u 10 L-Com
89M7751
Ca Smb M/smb M Rg316/u 10 L-Com 89M7751
CA SMB M/SMB M RG316/U 10

CA SMB M/SMB M RG316/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSB316-10 89M7751
Product Name RG316 Coaxial Cable, SMB Plug / Plug, 10.0 ft Ca Smb M/smb M Rg316/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details