L-com, Inc. RG188 Coaxial Cable, SMB Plug / Plug, 7.5 ft CCSB188A-7.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Crimp style SMB connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Crimp style SMB connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMB Plug / Plug, 7.5 ft - CCSB188A-7.5 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMB Plug / Plug, 7.5 ft
CCSB188A-7.5
RG188 Coaxial Cable, SMB Plug / Plug, 7.5 ft CCSB188A-7.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Crimp style SMB connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMB male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Crimp style SMB connector design results in a durable assembly
  • Gold plated center contacts minimize signal loss
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Available from stock in 9 lengths ranging from 1 to 10 feet

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Smb M/smb M Rg188A/u 7.5 L-Com - 89M7748 - Newark, An Avnet Company
Chicago, IL, United States
Ca Smb M/smb M Rg188A/u 7.5 L-Com
89M7748
Ca Smb M/smb M Rg188A/u 7.5 L-Com 89M7748
CA SMB M/SMB M RG188A/U 7.5

CA SMB M/SMB M RG188A/U 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSB188A-7.5 89M7748
Product Name RG188 Coaxial Cable, SMB Plug / Plug, 7.5 ft Ca Smb M/smb M Rg188A/u 7.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data