L-com, Inc. RG58C Coaxial Cable, SMA Male / Female, 5.0 ft CCS58AX-5

Description
This series features the hard to find gender combination of SMA male to female ideal for extension applications. Use this cable to link with an existing male to male configuration extending the overall cable length. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. These useful extension cables are stocked in lengths of 1, 2.5 and 5 ft in stock ready for delivery. Features Available from stock in 1, 2.5 and 5 ft lengths Male to female gender combination allows extension of existing cable Stranded center conductor of RG58C/U cable enhances flexibility 50 Ohm RF (Radio Frequency) transmission Crimp style SMA connector design results in a durable assembly Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
This series features the hard to find gender combination of SMA male to female ideal for extension applications. Use this cable to link with an existing male to male configuration extending the overall cable length. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. These useful extension cables are stocked in lengths of 1, 2.5 and 5 ft in stock ready for delivery. Features Available from stock in 1, 2.5 and 5 ft lengths Male to female gender combination allows extension of existing cable Stranded center conductor of RG58C/U cable enhances flexibility 50 Ohm RF (Radio Frequency) transmission Crimp style SMA connector design results in a durable assembly Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, SMA Male / Female, 5.0 ft - CCS58AX-5 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, SMA Male / Female, 5.0 ft
CCS58AX-5
RG58C Coaxial Cable, SMA Male / Female, 5.0 ft CCS58AX-5
This series features the hard to find gender combination of SMA male to female ideal for extension applications. Use this cable to link with an existing male to male configuration extending the overall cable length. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. These useful extension cables are stocked in lengths of 1, 2.5 and 5 ft in stock ready for delivery. Features Available from stock in 1, 2.5 and 5 ft lengths Male to female gender combination allows extension of existing cable Stranded center conductor of RG58C/U cable enhances flexibility 50 Ohm RF (Radio Frequency) transmission Crimp style SMA connector design results in a durable assembly Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

This series features the hard to find gender combination of SMA male to female ideal for extension applications. Use this cable to link with an existing male to male configuration extending the overall cable length. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. These useful extension cables are stocked in lengths of 1, 2.5 and 5 ft in stock ready for delivery.

Features

  • Available from stock in 1, 2.5 and 5 ft lengths
  • Male to female gender combination allows extension of existing cable
  • Stranded center conductor of RG58C/U cable enhances flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Crimp style SMA connector design results in a durable assembly

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma M/sma F Rg58C/u 5 L-Com - 89M7878 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma F Rg58C/u 5 L-Com
89M7878
Ca Sma M/sma F Rg58C/u 5 L-Com 89M7878
CA SMA M/SMA F RG58C/U 5

CA SMA M/SMA F RG58C/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS58AX-5 89M7878
Product Name RG58C Coaxial Cable, SMA Male / Female, 5.0 ft Ca Sma M/sma F Rg58C/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60033A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details