L-com, Inc. RG58C Coaxial Cable, SMA Male / Female, 1.0 ft CCS58AX-1

Description
This series features the hard to find gender combination of SMA male to female ideal for extension applications. Use this cable to link with an existing male to male configuration extending the overall cable length. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. These useful extension cables are stocked in lengths of 1, 2.5 and 5 ft in stock ready for delivery. Features Crimp style SMA connector design results in a durable assembly Male to female gender combination allows extension of existing cable Stranded center conductor of RG58C/U cable enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 1, 2.5 and 5 ft lengths Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement
Description
This series features the hard to find gender combination of SMA male to female ideal for extension applications. Use this cable to link with an existing male to male configuration extending the overall cable length. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. These useful extension cables are stocked in lengths of 1, 2.5 and 5 ft in stock ready for delivery. Features Crimp style SMA connector design results in a durable assembly Male to female gender combination allows extension of existing cable Stranded center conductor of RG58C/U cable enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 1, 2.5 and 5 ft lengths Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, SMA Male / Female, 1.0 ft - CCS58AX-1 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, SMA Male / Female, 1.0 ft
CCS58AX-1
RG58C Coaxial Cable, SMA Male / Female, 1.0 ft CCS58AX-1
This series features the hard to find gender combination of SMA male to female ideal for extension applications. Use this cable to link with an existing male to male configuration extending the overall cable length. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. These useful extension cables are stocked in lengths of 1, 2.5 and 5 ft in stock ready for delivery. Features Crimp style SMA connector design results in a durable assembly Male to female gender combination allows extension of existing cable Stranded center conductor of RG58C/U cable enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 1, 2.5 and 5 ft lengths Application Data Transmission GPS Wireless Infrastructure RFID Test and Measurement

This series features the hard to find gender combination of SMA male to female ideal for extension applications. Use this cable to link with an existing male to male configuration extending the overall cable length. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. These useful extension cables are stocked in lengths of 1, 2.5 and 5 ft in stock ready for delivery.

Features

  • Crimp style SMA connector design results in a durable assembly
  • Male to female gender combination allows extension of existing cable
  • Stranded center conductor of RG58C/U cable enhances flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 1, 2.5 and 5 ft lengths

Application

  • Data Transmission
  • GPS
  • Wireless Infrastructure
  • RFID
  • Test and Measurement
Supplier's Site
Ca Sma M/sma F Rg58C/u 1 L-Com - 89M7876 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma F Rg58C/u 1 L-Com
89M7876
Ca Sma M/sma F Rg58C/u 1 L-Com 89M7876
CA SMA M/SMA F RG58C/U 1

CA SMA M/SMA F RG58C/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS58AX-1 89M7876
Product Name RG58C Coaxial Cable, SMA Male / Female, 1.0 ft Ca Sma M/sma F Rg58C/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male RG174/U Coaxial Test Cable - 4026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details