L-com, Inc. RG58C Coaxial Cable, SMA Male / BNC Male, 7.5 ft CCS58AB-7.5

Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Crimp style SMA and BNC connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Available from stock in 7 lengths ranging from .5 to10 feet Gold plated center contacts minimize signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Crimp style SMA and BNC connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Available from stock in 7 lengths ranging from .5 to10 feet Gold plated center contacts minimize signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, SMA Male / BNC Male, 7.5 ft - CCS58AB-7.5 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, SMA Male / BNC Male, 7.5 ft
CCS58AB-7.5
RG58C Coaxial Cable, SMA Male / BNC Male, 7.5 ft CCS58AB-7.5
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Crimp style SMA and BNC connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Available from stock in 7 lengths ranging from .5 to10 feet Gold plated center contacts minimize signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Crimp style SMA and BNC connector design results in a durable assembly
  • Stranded center conductor of RG58C/U cable enhances flexibility
  • Available from stock in 7 lengths ranging from .5 to10 feet
  • Gold plated center contacts minimize signal loss

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CCS58AB-7.5
Product Name RG58C Coaxial Cable, SMA Male / BNC Male, 7.5 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details