L-com, Inc. RG58C Coaxial Cable, SMA Male / BNC Male, 10.0 ft CCS58AB-10

Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features Available from stock in 7 lengths ranging from .5 to10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission Crimp style SMA and BNC connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features Available from stock in 7 lengths ranging from .5 to10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission Crimp style SMA and BNC connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, SMA Male / BNC Male, 10.0 ft - CCS58AB-10 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, SMA Male / BNC Male, 10.0 ft
CCS58AB-10
RG58C Coaxial Cable, SMA Male / BNC Male, 10.0 ft CCS58AB-10
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features Available from stock in 7 lengths ranging from .5 to10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission Crimp style SMA and BNC connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery.

Features

  • Available from stock in 7 lengths ranging from .5 to10 feet
  • Gold plated center contacts minimize signal loss
  • 50 Ohm RF (Radio Frequency) transmission
  • Crimp style SMA and BNC connector design results in a durable assembly
  • Stranded center conductor of RG58C/U cable enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma M/bnc M Rg58C/u 10 L-Com - 89M7872 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/bnc M Rg58C/u 10 L-Com
89M7872
Ca Sma M/bnc M Rg58C/u 10 L-Com 89M7872
CA SMA M/BNC M RG58C/U 10

CA SMA M/BNC M RG58C/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS58AB-10 89M7872
Product Name RG58C Coaxial Cable, SMA Male / BNC Male, 10.0 ft Ca Sma M/bnc M Rg58C/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hook and Mini Alligator Clip - 1021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6445A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details