L-com, Inc. RG58C Coaxial Cable, SMA Male / BNC Male, 1.0 ft CCS58AB-1

Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features Crimp style SMA and BNC connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor of RG58C/U cable enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 7 lengths ranging from .5 to10 feet Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features Crimp style SMA and BNC connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor of RG58C/U cable enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 7 lengths ranging from .5 to10 feet Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, SMA Male / BNC Male, 1.0 ft - CCS58AB-1 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, SMA Male / BNC Male, 1.0 ft
CCS58AB-1
RG58C Coaxial Cable, SMA Male / BNC Male, 1.0 ft CCS58AB-1
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features Crimp style SMA and BNC connector design results in a durable assembly Gold plated center contacts minimize signal loss Stranded center conductor of RG58C/U cable enhances flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 7 lengths ranging from .5 to10 feet Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery.

Features

  • Crimp style SMA and BNC connector design results in a durable assembly
  • Gold plated center contacts minimize signal loss
  • Stranded center conductor of RG58C/U cable enhances flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 7 lengths ranging from .5 to10 feet

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma M/bnc M Rg58C/u 1 L-Com - 89M7870 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/bnc M Rg58C/u 1 L-Com
89M7870
Ca Sma M/bnc M Rg58C/u 1 L-Com 89M7870
CA SMA M/BNC M RG58C/U 1

CA SMA M/BNC M RG58C/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS58AB-1 89M7870
Product Name RG58C Coaxial Cable, SMA Male / BNC Male, 1.0 ft Ca Sma M/bnc M Rg58C/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details
Cable Assembly - 6029A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details