L-com, Inc. RG58C Coaxial Cable, SMA Male / BNC Male, 1.5 ft CCS58AB-1.5

Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Stranded center conductor of RG58C/U cable enhances flexibility Available from stock in 7 lengths ranging from .5 to10 feet Crimp style SMA and BNC connector design results in a durable assembly Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Stranded center conductor of RG58C/U cable enhances flexibility Available from stock in 7 lengths ranging from .5 to10 feet Crimp style SMA and BNC connector design results in a durable assembly Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, SMA Male / BNC Male, 1.5 ft - CCS58AB-1.5 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, SMA Male / BNC Male, 1.5 ft
CCS58AB-1.5
RG58C Coaxial Cable, SMA Male / BNC Male, 1.5 ft CCS58AB-1.5
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Stranded center conductor of RG58C/U cable enhances flexibility Available from stock in 7 lengths ranging from .5 to10 feet Crimp style SMA and BNC connector design results in a durable assembly Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Stranded center conductor of RG58C/U cable enhances flexibility
  • Available from stock in 7 lengths ranging from .5 to10 feet
  • Crimp style SMA and BNC connector design results in a durable assembly
  • Gold plated center contacts minimize signal loss

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Sma M/bnc M Rg58C/u 1.5 L-Com - 89M7871 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/bnc M Rg58C/u 1.5 L-Com
89M7871
Ca Sma M/bnc M Rg58C/u 1.5 L-Com 89M7871
CA SMA M/BNC M RG58C/U 1.5

CA SMA M/BNC M RG58C/U 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS58AB-1.5 89M7871
Product Name RG58C Coaxial Cable, SMA Male / BNC Male, 1.5 ft Ca Sma M/bnc M Rg58C/u 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details