L-com, Inc. RG58C Coaxial Cable, SMA Male / 90° Male, 2.5 ft CCS58A-2.5HR

Description
When you need a well built RG58C/U cable assembly with SMA male straight to right angle connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. The right angle SMA is a box style offering low profile features. We stock these cables in a multiple of standard lengths from .5 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Box style right angle SMA connector useful in tight fit applications Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Available from stock in 10 lengths ranging from .5 to10 feet Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
When you need a well built RG58C/U cable assembly with SMA male straight to right angle connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. The right angle SMA is a box style offering low profile features. We stock these cables in a multiple of standard lengths from .5 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Box style right angle SMA connector useful in tight fit applications Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Available from stock in 10 lengths ranging from .5 to10 feet Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, SMA Male / 90° Male, 2.5 ft - CCS58A-2.5HR - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, SMA Male / 90° Male, 2.5 ft
CCS58A-2.5HR
RG58C Coaxial Cable, SMA Male / 90° Male, 2.5 ft CCS58A-2.5HR
When you need a well built RG58C/U cable assembly with SMA male straight to right angle connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. The right angle SMA is a box style offering low profile features. We stock these cables in a multiple of standard lengths from .5 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Box style right angle SMA connector useful in tight fit applications Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Available from stock in 10 lengths ranging from .5 to10 feet Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

When you need a well built RG58C/U cable assembly with SMA male straight to right angle connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. The right angle SMA is a box style offering low profile features. We stock these cables in a multiple of standard lengths from .5 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Box style right angle SMA connector useful in tight fit applications
  • Crimp style SMA connector design results in a durable assembly
  • Stranded center conductor of RG58C/U cable enhances flexibility
  • Available from stock in 10 lengths ranging from .5 to10 feet

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Sma M/sma M Ra Rg58C/u 2.5 L-Com - 89M7858 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma M Ra Rg58C/u 2.5 L-Com
89M7858
Ca Sma M/sma M Ra Rg58C/u 2.5 L-Com 89M7858
CA SMA M/SMA M RA RG58C/U 2.5

CA SMA M/SMA M RA RG58C/U 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS58A-2.5HR 89M7858
Product Name RG58C Coaxial Cable, SMA Male / 90° Male, 2.5 ft Ca Sma M/sma M Ra Rg58C/u 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details