L-com, Inc. RG58C Coaxial Cable, SMA 90° Male / 90° Male, 10.0 ft CCS58A-10HR2

Description
When you need a well built RG58C/U cable assembly with SMA male right angle connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. The right angle SMA is a box style offering low profile features. We stock these cables in a multiple of standard lengths from .5 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 10 lengths ranging from .5 to10 feet Box style right angle SMA connector useful in tight fit applications 50 Ohm RF (Radio Frequency) transmission Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
When you need a well built RG58C/U cable assembly with SMA male right angle connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. The right angle SMA is a box style offering low profile features. We stock these cables in a multiple of standard lengths from .5 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 10 lengths ranging from .5 to10 feet Box style right angle SMA connector useful in tight fit applications 50 Ohm RF (Radio Frequency) transmission Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, SMA 90° Male / 90° Male, 10.0 ft - CCS58A-10HR2 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, SMA 90° Male / 90° Male, 10.0 ft
CCS58A-10HR2
RG58C Coaxial Cable, SMA 90° Male / 90° Male, 10.0 ft CCS58A-10HR2
When you need a well built RG58C/U cable assembly with SMA male right angle connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. The right angle SMA is a box style offering low profile features. We stock these cables in a multiple of standard lengths from .5 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 10 lengths ranging from .5 to10 feet Box style right angle SMA connector useful in tight fit applications 50 Ohm RF (Radio Frequency) transmission Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

When you need a well built RG58C/U cable assembly with SMA male right angle connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with heat shrink strain reliefs for maximum durability. In addition our SMA connectors feature gold plated center contacts for minimal attenuation and crimp style connector for a durable attachment. The right angle SMA is a box style offering low profile features. We stock these cables in a multiple of standard lengths from .5 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • Available from stock in 10 lengths ranging from .5 to10 feet
  • Box style right angle SMA connector useful in tight fit applications
  • 50 Ohm RF (Radio Frequency) transmission
  • Crimp style SMA connector design results in a durable assembly
  • Stranded center conductor of RG58C/U cable enhances flexibility

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Smam Ra/smam Ra Rg58C/u 10 L-Com - 89M7856 - Newark, An Avnet Company
Chicago, IL, United States
Ca Smam Ra/smam Ra Rg58C/u 10 L-Com
89M7856
Ca Smam Ra/smam Ra Rg58C/u 10 L-Com 89M7856
CA SMAM RA/SMAM RA RG58C/U 10

CA SMAM RA/SMAM RA RG58C/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS58A-10HR2 89M7856
Product Name RG58C Coaxial Cable, SMA 90° Male / 90° Male, 10.0 ft Ca Smam Ra/smam Ra Rg58C/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details