L-com, Inc. RG316 Coaxial Cable, SMA Male / Male, 1.5 ft CCS316-1.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 10 handy standard lengths. Features Available from stock in 10 lengths ranging from .67 to 10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Datasheet
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 10 handy standard lengths. Features Available from stock in 10 lengths ranging from .67 to 10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, SMA Male / Male, 1.5 ft - CCS316-1.5 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, SMA Male / Male, 1.5 ft
CCS316-1.5
RG316 Coaxial Cable, SMA Male / Male, 1.5 ft CCS316-1.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 10 handy standard lengths. Features Available from stock in 10 lengths ranging from .67 to 10 feet Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 10 handy standard lengths.

Features

  • Available from stock in 10 lengths ranging from .67 to 10 feet
  • Gold plated center contacts minimize signal loss
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Crimp style SMA connector design results in a durable assembly
  • Stranded center conductor of RG316/U enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Coaxial Cable; Connector Type A L-Com - 89M7840 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable; Connector Type A L-Com
89M7840
Coaxial Cable; Connector Type A L-Com 89M7840
COAXIAL CABLE; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS316-1.5 89M7840
Product Name RG316 Coaxial Cable, SMA Male / Male, 1.5 ft Coaxial Cable; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6483A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Addressing cable - KASI-ADR - Festo Corporation
Specs
Cable Length 7.87 ft (24 dm)
Connector Type AS-Interface
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Cable Assemblies - 2016692-2 - TE Connectivity
Specs
Application RF
Product Type TNC Jack
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers