L-com, Inc. RG316 Coaxial Cable, SMA Male / Male, 8 in CCS316-08

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 10 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 10 lengths ranging from .67 to 10 feet Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG316/U enhances flexibility Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 10 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 10 lengths ranging from .67 to 10 feet Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG316/U enhances flexibility Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, SMA Male / Male, 8 in - CCS316-08 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, SMA Male / Male, 8 in
CCS316-08
RG316 Coaxial Cable, SMA Male / Male, 8 in CCS316-08
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 10 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 10 lengths ranging from .67 to 10 feet Crimp style SMA connector design results in a durable assembly Stranded center conductor of RG316/U enhances flexibility Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 10 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Available from stock in 10 lengths ranging from .67 to 10 feet
  • Crimp style SMA connector design results in a durable assembly
  • Stranded center conductor of RG316/U enhances flexibility
  • Gold plated center contacts minimize signal loss

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site
Ca Sma M/sma M Rg316/u 8 L-Com - 89M7838 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma M Rg316/u 8 L-Com
89M7838
Ca Sma M/sma M Rg316/u 8 L-Com 89M7838
CA SMA M/SMA M RG316/U 8""

CA SMA M/SMA M RG316/U 8""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS316-08 89M7838
Product Name RG316 Coaxial Cable, SMA Male / Male, 8 in Ca Sma M/sma M Rg316/u 8 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female RG174/U Coaxial Test Cable - 4025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details