L-com, Inc. RG188 Coaxial Cable, SMA Male / Male, 3.0 ft CCS188A-3

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMA connector design results in a durable assembly Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMA connector design results in a durable assembly Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMA Male / Male, 3.0 ft - CCS188A-3 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMA Male / Male, 3.0 ft
CCS188A-3
RG188 Coaxial Cable, SMA Male / Male, 3.0 ft CCS188A-3
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMA connector design results in a durable assembly Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Crimp style SMA connector design results in a durable assembly
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Gold plated center contacts minimize signal loss

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site
Ca Sma M/sma M Rg188A/u 3 L-Com - 89M7834 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma M Rg188A/u 3 L-Com
89M7834
Ca Sma M/sma M Rg188A/u 3 L-Com 89M7834
CA SMA M/SMA M RG188A/U 3

CA SMA M/SMA M RG188A/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS188A-3 89M7834
Product Name RG188 Coaxial Cable, SMA Male / Male, 3.0 ft Ca Sma M/sma M Rg188A/u 3 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details