L-com, Inc. RG188 Coaxial Cable, SMA Male / Male, 2.5 ft CCS188A-2.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMA connector design results in a durable assembly Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMA connector design results in a durable assembly Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMA Male / Male, 2.5 ft - CCS188A-2.5 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMA Male / Male, 2.5 ft
CCS188A-2.5
RG188 Coaxial Cable, SMA Male / Male, 2.5 ft CCS188A-2.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to 10 feet Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Crimp style SMA connector design results in a durable assembly Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Gold plated center contacts minimize signal loss
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Crimp style SMA connector design results in a durable assembly

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Sma M/sma M Rg188A/u 2.5 L-Com - 89M7833 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma M Rg188A/u 2.5 L-Com
89M7833
Ca Sma M/sma M Rg188A/u 2.5 L-Com 89M7833
CA SMA M/SMA M RG188A/U 2.5

CA SMA M/SMA M RG188A/U 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS188A-2.5 89M7833
Product Name RG188 Coaxial Cable, SMA Male / Male, 2.5 ft Ca Sma M/sma M Rg188A/u 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details