L-com, Inc. RG188 Coaxial Cable, SMA Male / Male, 1.0 ft CCS188A-1

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features HIGH FLEX 50 Ohm RG188A/U Coax SMA Male 180º to SMA Male 180º 1.0 ft. Available from stock in 9 lengths ranging from 1 to 10 feet HI-TEMP (200ºC) White TFE Taped Jacket Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features HIGH FLEX 50 Ohm RG188A/U Coax SMA Male 180º to SMA Male 180º 1.0 ft. Available from stock in 9 lengths ranging from 1 to 10 feet HI-TEMP (200ºC) White TFE Taped Jacket Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMA Male / Male, 1.0 ft - CCS188A-1 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMA Male / Male, 1.0 ft
CCS188A-1
RG188 Coaxial Cable, SMA Male / Male, 1.0 ft CCS188A-1
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features HIGH FLEX 50 Ohm RG188A/U Coax SMA Male 180º to SMA Male 180º 1.0 ft. Available from stock in 9 lengths ranging from 1 to 10 feet HI-TEMP (200ºC) White TFE Taped Jacket Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • HIGH FLEX 50 Ohm RG188A/U Coax
  • SMA Male 180º to SMA Male 180º
  • 1.0 ft.
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • HI-TEMP (200ºC) White TFE Taped Jacket

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Sma M/sma M Rg188A/u 1 L-Com - 89M7829 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/sma M Rg188A/u 1 L-Com
89M7829
Ca Sma M/sma M Rg188A/u 1 L-Com 89M7829
CA SMA M/SMA M RG188A/U 1

CA SMA M/SMA M RG188A/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS188A-1 89M7829
Product Name RG188 Coaxial Cable, SMA Male / Male, 1.0 ft Ca Sma M/sma M Rg188A/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details