L-com, Inc. 3 Line Audio Video RCA Cable, RCA Male / Male, 2.0 ft CCR3MM-2

Description
These premium 75 Ohm RCA coaxial cable assemblies offer the best in audio/video signal transmission. Color coded in red and white and yellow to easily identify left and right audio channels as well as composite video channel. Gold plated center contacts minimize signal loss and molded strain reliefs protect against damage caused by flexure. We stock these high quality audio/video cables in 6 lengths from 2 to 25 ft. Features 75 Ohm audio/video signal transmission Available from stock in 6 lengths ranging from 2 to 25 feet Molded strain relief provides protection from flexure damage Triple 75 Ohm coaxial lines assure optimum audio/video signal transmission Color coded cables assure proper left, right audio and composite video channel connection Application Audio/Video signal transmission Home theatre Professional A/V
Description
These premium 75 Ohm RCA coaxial cable assemblies offer the best in audio/video signal transmission. Color coded in red and white and yellow to easily identify left and right audio channels as well as composite video channel. Gold plated center contacts minimize signal loss and molded strain reliefs protect against damage caused by flexure. We stock these high quality audio/video cables in 6 lengths from 2 to 25 ft. Features 75 Ohm audio/video signal transmission Available from stock in 6 lengths ranging from 2 to 25 feet Molded strain relief provides protection from flexure damage Triple 75 Ohm coaxial lines assure optimum audio/video signal transmission Color coded cables assure proper left, right audio and composite video channel connection Application Audio/Video signal transmission Home theatre Professional A/V

Suppliers

Company
Product
Description
Supplier Links
3 Line Audio Video RCA Cable, RCA Male / Male, 2.0 ft - CCR3MM-2 - L-com, Inc.
North Andover, MA, United States
3 Line Audio Video RCA Cable, RCA Male / Male, 2.0 ft
CCR3MM-2
3 Line Audio Video RCA Cable, RCA Male / Male, 2.0 ft CCR3MM-2
These premium 75 Ohm RCA coaxial cable assemblies offer the best in audio/video signal transmission. Color coded in red and white and yellow to easily identify left and right audio channels as well as composite video channel. Gold plated center contacts minimize signal loss and molded strain reliefs protect against damage caused by flexure. We stock these high quality audio/video cables in 6 lengths from 2 to 25 ft. Features 75 Ohm audio/video signal transmission Available from stock in 6 lengths ranging from 2 to 25 feet Molded strain relief provides protection from flexure damage Triple 75 Ohm coaxial lines assure optimum audio/video signal transmission Color coded cables assure proper left, right audio and composite video channel connection Application Audio/Video signal transmission Home theatre Professional A/V

These premium 75 Ohm RCA coaxial cable assemblies offer the best in audio/video signal transmission. Color coded in red and white and yellow to easily identify left and right audio channels as well as composite video channel. Gold plated center contacts minimize signal loss and molded strain reliefs protect against damage caused by flexure. We stock these high quality audio/video cables in 6 lengths from 2 to 25 ft.

Features

  • 75 Ohm audio/video signal transmission
  • Available from stock in 6 lengths ranging from 2 to 25 feet
  • Molded strain relief provides protection from flexure damage
  • Triple 75 Ohm coaxial lines assure optimum audio/video signal transmission
  • Color coded cables assure proper left, right audio and composite video channel connection

Application

  • Audio/Video signal transmission
  • Home theatre
  • Professional A/V
Supplier's Site
Ca Three Rca M/ Rca M 2 L-Com - 89M7735 - Newark, An Avnet Company
Chicago, IL, United States
Ca Three Rca M/ Rca M 2 L-Com
89M7735
Ca Three Rca M/ Rca M 2 L-Com 89M7735
CA THREE RCA M/ RCA M 2

CA THREE RCA M/ RCA M 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCR3MM-2 89M7735
Product Name 3 Line Audio Video RCA Cable, RCA Male / Male, 2.0 ft Ca Three Rca M/ Rca M 2 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB11068F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Plug socket with cable - NEBU-M12W8-K-2-N-LE8 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details