L-com, Inc. 2 Line Audio RCA Cable, RCA Male / Male, 25.0 ft CCR2MM-25

Description
These premium quality dual 75 Ohm RCA coaxial cable assemblies offer the best in audio signal transmission. Color coded in red and white to easily identify left and right audio channels. Gold plated center contacts minimize signal loss and molded strain reliefs protect against damage caused by flexure. We stock these high quality audio cables in 6 lengths from 2 to 25 ft. Features 75 Ohm audio signal transmission Available from stock in 6 lengths ranging from 2 to 25 feet Color coded cables assure proper left, right channel connection Dual 75 Ohm coaxial lines assure optimum audio signal transmission Molded strain relief provides protection from flexure damage Application Audio signal transmission Professional A/V Home theatre
Description
These premium quality dual 75 Ohm RCA coaxial cable assemblies offer the best in audio signal transmission. Color coded in red and white to easily identify left and right audio channels. Gold plated center contacts minimize signal loss and molded strain reliefs protect against damage caused by flexure. We stock these high quality audio cables in 6 lengths from 2 to 25 ft. Features 75 Ohm audio signal transmission Available from stock in 6 lengths ranging from 2 to 25 feet Color coded cables assure proper left, right channel connection Dual 75 Ohm coaxial lines assure optimum audio signal transmission Molded strain relief provides protection from flexure damage Application Audio signal transmission Professional A/V Home theatre

Suppliers

Company
Product
Description
Supplier Links
2 Line Audio RCA Cable, RCA Male / Male, 25.0 ft - CCR2MM-25 - L-com, Inc.
North Andover, MA, United States
2 Line Audio RCA Cable, RCA Male / Male, 25.0 ft
CCR2MM-25
2 Line Audio RCA Cable, RCA Male / Male, 25.0 ft CCR2MM-25
These premium quality dual 75 Ohm RCA coaxial cable assemblies offer the best in audio signal transmission. Color coded in red and white to easily identify left and right audio channels. Gold plated center contacts minimize signal loss and molded strain reliefs protect against damage caused by flexure. We stock these high quality audio cables in 6 lengths from 2 to 25 ft. Features 75 Ohm audio signal transmission Available from stock in 6 lengths ranging from 2 to 25 feet Color coded cables assure proper left, right channel connection Dual 75 Ohm coaxial lines assure optimum audio signal transmission Molded strain relief provides protection from flexure damage Application Audio signal transmission Professional A/V Home theatre

These premium quality dual 75 Ohm RCA coaxial cable assemblies offer the best in audio signal transmission. Color coded in red and white to easily identify left and right audio channels. Gold plated center contacts minimize signal loss and molded strain reliefs protect against damage caused by flexure. We stock these high quality audio cables in 6 lengths from 2 to 25 ft.

Features

  • 75 Ohm audio signal transmission
  • Available from stock in 6 lengths ranging from 2 to 25 feet
  • Color coded cables assure proper left, right channel connection
  • Dual 75 Ohm coaxial lines assure optimum audio signal transmission
  • Molded strain relief provides protection from flexure damage

Application

  • Audio signal transmission
  • Professional A/V
  • Home theatre
Supplier's Site
Ca Audio Dual Rca M/m 25 L-Com - 89M7730 - Newark, An Avnet Company
Chicago, IL, United States
Ca Audio Dual Rca M/m 25 L-Com
89M7730
Ca Audio Dual Rca M/m 25 L-Com 89M7730
CA AUDIO DUAL RCA M/M 25

CA AUDIO DUAL RCA M/M 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCR2MM-25 89M7730
Product Name 2 Line Audio RCA Cable, RCA Male / Male, 25.0 ft Ca Audio Dual Rca M/m 25 L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/1602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers