L-com, Inc. RG6 Coaxial Cable, F Male / Male, 6.0 ft CCF6-6

Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss RG6/U solid center conductor minimizes cable attenuation Available from stock in 8 lengths ranging from 1 to 100 feet Molded strain relief enhances durability Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss RG6/U solid center conductor minimizes cable attenuation Available from stock in 8 lengths ranging from 1 to 100 feet Molded strain relief enhances durability Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG6 Coaxial Cable, F Male / Male, 6.0 ft - CCF6-6 - L-com, Inc.
North Andover, MA, United States
RG6 Coaxial Cable, F Male / Male, 6.0 ft
CCF6-6
RG6 Coaxial Cable, F Male / Male, 6.0 ft CCF6-6
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss RG6/U solid center conductor minimizes cable attenuation Available from stock in 8 lengths ranging from 1 to 100 feet Molded strain relief enhances durability Application Video Signage Video Surveillance Video Transmission Broadcast

This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Machined gold plated contacts of Type F connector reduce signal loss
  • RG6/U solid center conductor minimizes cable attenuation
  • Available from stock in 8 lengths ranging from 1 to 100 feet
  • Molded strain relief enhances durability

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca F M/f M Rg6/u 6 L-Com - 88M3646 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Rg6/u 6 L-Com
88M3646
Ca F M/f M Rg6/u 6 L-Com 88M3646
CA F M/F M RG6/U 6

CA F M/F M RG6/U 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCF6-6 88M3646
Product Name RG6 Coaxial Cable, F Male / Male, 6.0 ft Ca F M/f M Rg6/u 6 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details