L-com, Inc. RG6 Coaxial Cable, F Male / Male, 50.0 ft CCF6-50

Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features Machined gold plated contacts of Type F connector reduce signal loss Molded strain relief enhances durability RG6/U solid center conductor minimizes cable attenuation 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 100 feet Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features Machined gold plated contacts of Type F connector reduce signal loss Molded strain relief enhances durability RG6/U solid center conductor minimizes cable attenuation 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 100 feet Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG6 Coaxial Cable, F Male / Male, 50.0 ft - CCF6-50 - L-com, Inc.
North Andover, MA, United States
RG6 Coaxial Cable, F Male / Male, 50.0 ft
CCF6-50
RG6 Coaxial Cable, F Male / Male, 50.0 ft CCF6-50
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features Machined gold plated contacts of Type F connector reduce signal loss Molded strain relief enhances durability RG6/U solid center conductor minimizes cable attenuation 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 100 feet Application Video Signage Video Surveillance Video Transmission Broadcast

This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery.

Features

  • Machined gold plated contacts of Type F connector reduce signal loss
  • Molded strain relief enhances durability
  • RG6/U solid center conductor minimizes cable attenuation
  • 75 Ohm video signal transmission
  • Available from stock in 8 lengths ranging from 1 to 100 feet

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca F M/f M Rg6/u 50 L-Com - 89M7725 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Rg6/u 50 L-Com
89M7725
Ca F M/f M Rg6/u 50 L-Com 89M7725
CA F M/F M RG6/U 50

CA F M/F M RG6/U 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCF6-50 89M7725
Product Name RG6 Coaxial Cable, F Male / Male, 50.0 ft Ca F M/f M Rg6/u 50 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details