L-com, Inc. RG6 Coaxial Cable, F Male / Male, 3.0 ft CCF6-3

Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 100 feet Machined gold plated contacts of Type F connector reduce signal loss RG6/U solid center conductor minimizes cable attenuation Molded strain relief enhances durability Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 100 feet Machined gold plated contacts of Type F connector reduce signal loss RG6/U solid center conductor minimizes cable attenuation Molded strain relief enhances durability Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG6 Coaxial Cable, F Male / Male, 3.0 ft - CCF6-3 - L-com, Inc.
North Andover, MA, United States
RG6 Coaxial Cable, F Male / Male, 3.0 ft
CCF6-3
RG6 Coaxial Cable, F Male / Male, 3.0 ft CCF6-3
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 100 feet Machined gold plated contacts of Type F connector reduce signal loss RG6/U solid center conductor minimizes cable attenuation Molded strain relief enhances durability Application Broadcast Video Signage Video Surveillance Video Transmission

This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 8 lengths ranging from 1 to 100 feet
  • Machined gold plated contacts of Type F connector reduce signal loss
  • RG6/U solid center conductor minimizes cable attenuation
  • Molded strain relief enhances durability

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca F M/f M Rg6/u 3 L-Com - 89M7724 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Rg6/u 3 L-Com
89M7724
Ca F M/f M Rg6/u 3 L-Com 89M7724
CA F M/F M RG6/U 3

CA F M/F M RG6/U 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCF6-3 89M7724
Product Name RG6 Coaxial Cable, F Male / Male, 3.0 ft Ca F M/f M Rg6/u 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6380A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details