L-com, Inc. RG6 Coaxial Cable, F Male / Male, 25.0 ft CCF6-25

Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 100 feet Machined gold plated contacts of Type F connector reduce signal loss RG6/U solid center conductor minimizes cable attenuation Molded strain relief enhances durability Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 100 feet Machined gold plated contacts of Type F connector reduce signal loss RG6/U solid center conductor minimizes cable attenuation Molded strain relief enhances durability Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG6 Coaxial Cable, F Male / Male, 25.0 ft - CCF6-25 - L-com, Inc.
North Andover, MA, United States
RG6 Coaxial Cable, F Male / Male, 25.0 ft
CCF6-25
RG6 Coaxial Cable, F Male / Male, 25.0 ft CCF6-25
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Available from stock in 8 lengths ranging from 1 to 100 feet Machined gold plated contacts of Type F connector reduce signal loss RG6/U solid center conductor minimizes cable attenuation Molded strain relief enhances durability Application Broadcast Video Signage Video Surveillance Video Transmission

This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Available from stock in 8 lengths ranging from 1 to 100 feet
  • Machined gold plated contacts of Type F connector reduce signal loss
  • RG6/U solid center conductor minimizes cable attenuation
  • Molded strain relief enhances durability

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Ca F M/f M Rg6/u 25 L-Com - 89M7723 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Rg6/u 25 L-Com
89M7723
Ca F M/f M Rg6/u 25 L-Com 89M7723
CA F M/F M RG6/U 25

CA F M/F M RG6/U 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCF6-25 89M7723
Product Name RG6 Coaxial Cable, F Male / Male, 25.0 ft Ca F M/f M Rg6/u 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6003A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Motor cable - NEBM-M16G8-E-25-Q9-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details