L-com, Inc. RG6 Coaxial Cable, F Male / Male, 100.0 ft CCF6-100

Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss Molded strain relief enhances durability RG6/U solid center conductor minimizes cable attenuation Available from stock in 8 lengths ranging from 1 to 100 feet Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss Molded strain relief enhances durability RG6/U solid center conductor minimizes cable attenuation Available from stock in 8 lengths ranging from 1 to 100 feet Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG6 Coaxial Cable, F Male / Male, 100.0 ft - CCF6-100 - L-com, Inc.
North Andover, MA, United States
RG6 Coaxial Cable, F Male / Male, 100.0 ft
CCF6-100
RG6 Coaxial Cable, F Male / Male, 100.0 ft CCF6-100
This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss Molded strain relief enhances durability RG6/U solid center conductor minimizes cable attenuation Available from stock in 8 lengths ranging from 1 to 100 feet Application Video Signage Video Surveillance Video Transmission Broadcast

This series of high quality 75 Ohm RG6/U cable assemblies is ideal for applications where optimum video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Machined gold plated contacts of Type F connector reduce signal loss
  • Molded strain relief enhances durability
  • RG6/U solid center conductor minimizes cable attenuation
  • Available from stock in 8 lengths ranging from 1 to 100 feet

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca F M/f M Rg6/u 100 L-Com - 89M7721 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Rg6/u 100 L-Com
89M7721
Ca F M/f M Rg6/u 100 L-Com 89M7721
CA F M/F M RG6/U 100

CA F M/F M RG6/U 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCF6-100 89M7721
Product Name RG6 Coaxial Cable, F Male / Male, 100.0 ft Ca F M/f M Rg6/u 100 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details