L-com, Inc. RG59B Coaxial Cable, F Male / Male, 100.0ft CCF59B-100

Description
This series of high quality 75 Ohm RG59B/U cable assemblies is ideal for applications where high quality video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features Available from stock in 8 lengths ranging from 1 to 100 feet Molded strain relief enhances durability 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss RG59B/U solid center conductor minimizes cable attenuation Application Broadcast Video Surveillance Video Signage Video Transmission
Description
This series of high quality 75 Ohm RG59B/U cable assemblies is ideal for applications where high quality video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features Available from stock in 8 lengths ranging from 1 to 100 feet Molded strain relief enhances durability 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss RG59B/U solid center conductor minimizes cable attenuation Application Broadcast Video Surveillance Video Signage Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, F Male / Male, 100.0ft - CCF59B-100 - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, F Male / Male, 100.0ft
CCF59B-100
RG59B Coaxial Cable, F Male / Male, 100.0ft CCF59B-100
This series of high quality 75 Ohm RG59B/U cable assemblies is ideal for applications where high quality video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features Available from stock in 8 lengths ranging from 1 to 100 feet Molded strain relief enhances durability 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss RG59B/U solid center conductor minimizes cable attenuation Application Broadcast Video Surveillance Video Signage Video Transmission

This series of high quality 75 Ohm RG59B/U cable assemblies is ideal for applications where high quality video signal transmission is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery.

Features

  • Available from stock in 8 lengths ranging from 1 to 100 feet
  • Molded strain relief enhances durability
  • 75 Ohm video signal transmission
  • Machined gold plated contacts of Type F connector reduce signal loss
  • RG59B/U solid center conductor minimizes cable attenuation

Application

  • Broadcast
  • Video Surveillance
  • Video Signage
  • Video Transmission
Supplier's Site
Cbl Assy Rg59B Type F M/m 100 L-Com - 89M7708 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg59B Type F M/m 100 L-Com
89M7708
Cbl Assy Rg59B Type F M/m 100 L-Com 89M7708
CBL ASSY RG59B TYPE F M/M 100

CBL ASSY RG59B TYPE F M/M 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCF59B-100 89M7708
Product Name RG59B Coaxial Cable, F Male / Male, 100.0ft Cbl Assy Rg59B Type F M/m 100 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Alligator Clips, Audio Test Cable - 2529 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details