L-com, Inc. RG59A Coaxial Cable, F Male / Male, 1.0 ft CCF59-1

Description
This series of high quality 75 Ohm RG59A/U cable assemblies is ideal for applications where quality video signal transmission and flexibility is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss Molded strain relief enhances durability Available from stock in 8 lengths ranging from 1 to 100 feet RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of high quality 75 Ohm RG59A/U cable assemblies is ideal for applications where quality video signal transmission and flexibility is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss Molded strain relief enhances durability Available from stock in 8 lengths ranging from 1 to 100 feet RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, F Male / Male, 1.0 ft - CCF59-1 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, F Male / Male, 1.0 ft
CCF59-1
RG59A Coaxial Cable, F Male / Male, 1.0 ft CCF59-1
This series of high quality 75 Ohm RG59A/U cable assemblies is ideal for applications where quality video signal transmission and flexibility is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery. Features 75 Ohm video signal transmission Machined gold plated contacts of Type F connector reduce signal loss Molded strain relief enhances durability Available from stock in 8 lengths ranging from 1 to 100 feet RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

This series of high quality 75 Ohm RG59A/U cable assemblies is ideal for applications where quality video signal transmission and flexibility is needed. Our Type F connectors feature machined gold plated center contacts for minimal signal loss. In addition our molded strain relief provides superior durability. We offer this series in 8 standard lengths from 1 to 100 feet stocked and ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • Machined gold plated contacts of Type F connector reduce signal loss
  • Molded strain relief enhances durability
  • Available from stock in 8 lengths ranging from 1 to 100 feet
  • RG59A/U stranded center conductor enhances flexibility

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca F M/f M Rg59A/u 1 L-Com - 89M7701 - Newark, An Avnet Company
Chicago, IL, United States
Ca F M/f M Rg59A/u 1 L-Com
89M7701
Ca F M/f M Rg59A/u 1 L-Com 89M7701
CA F M/F M RG59A/U 1

CA F M/F M RG59A/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCF59-1 89M7701
Product Name RG59A Coaxial Cable, F Male / Male, 1.0 ft Ca F M/f M Rg59A/u 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Coaxial Connecting Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
View Details
ZK2002-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details