L-com, Inc. Assembled S-Video Cable, Male / Male, 20.0 ft CCD244MM-20

Description
These high quality S-Video cable assemblies utilize dual 75 Ohm coaxial cables for unmatched video signal transmission. The gold plated contacts of the SVHS connector assure distortion free performance. We typically stock these exceptional quality cable assemblies in 7 handy lengths from 1 to 20 ft. Features 75 Ohm S-Video signal transmission Available from stock in 7 lengths ranging from 1 to 20 feet Gold plated contacts reduce signal loss Dual coaxial cables support high quality video signal transmission Quality construction assures distortion free video signal transmission Application Analog video Set top box S-video applications Video projection
Description
These high quality S-Video cable assemblies utilize dual 75 Ohm coaxial cables for unmatched video signal transmission. The gold plated contacts of the SVHS connector assure distortion free performance. We typically stock these exceptional quality cable assemblies in 7 handy lengths from 1 to 20 ft. Features 75 Ohm S-Video signal transmission Available from stock in 7 lengths ranging from 1 to 20 feet Gold plated contacts reduce signal loss Dual coaxial cables support high quality video signal transmission Quality construction assures distortion free video signal transmission Application Analog video Set top box S-video applications Video projection

Suppliers

Company
Product
Description
Supplier Links
Assembled S-Video Cable, Male / Male, 20.0 ft - CCD244MM-20 - L-com, Inc.
North Andover, MA, United States
Assembled S-Video Cable, Male / Male, 20.0 ft
CCD244MM-20
Assembled S-Video Cable, Male / Male, 20.0 ft CCD244MM-20
These high quality S-Video cable assemblies utilize dual 75 Ohm coaxial cables for unmatched video signal transmission. The gold plated contacts of the SVHS connector assure distortion free performance. We typically stock these exceptional quality cable assemblies in 7 handy lengths from 1 to 20 ft. Features 75 Ohm S-Video signal transmission Available from stock in 7 lengths ranging from 1 to 20 feet Gold plated contacts reduce signal loss Dual coaxial cables support high quality video signal transmission Quality construction assures distortion free video signal transmission Application Analog video Set top box S-video applications Video projection

These high quality S-Video cable assemblies utilize dual 75 Ohm coaxial cables for unmatched video signal transmission. The gold plated contacts of the SVHS connector assure distortion free performance. We typically stock these exceptional quality cable assemblies in 7 handy lengths from 1 to 20 ft.

Features

  • 75 Ohm S-Video signal transmission
  • Available from stock in 7 lengths ranging from 1 to 20 feet
  • Gold plated contacts reduce signal loss
  • Dual coaxial cables support high quality video signal transmission
  • Quality construction assures distortion free video signal transmission

Application

  • Analog video
  • Set top box
  • S-video applications
  • Video projection
Supplier's Site
Ca Dual Svhs M/ M 20 Asmbl L-Com - 89M7680 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dual Svhs M/ M 20 Asmbl L-Com
89M7680
Ca Dual Svhs M/ M 20 Asmbl L-Com 89M7680
CA DUAL SVHS M/ M 20 ASMBL

CA DUAL SVHS M/ M 20 ASMBL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCD244MM-20 89M7680
Product Name Assembled S-Video Cable, Male / Male, 20.0 ft Ca Dual Svhs M/ M 20 Asmbl L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details