L-com, Inc. Assembled S-Video Cable, Male / Dual BNC Male, 5.0 ft CCD244MB-5

Description
These difficult to find conversion cables allow connection between a SVHS connector and dual BNC male connector. This type conversion is often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the BNC connectors are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically stock these useful cable assemblies in 7 handy lengths from 1 to 20 ft. Features Dual coaxial cables support high quality video signal transmission Mini Din 4 to BNC connector combination is useful in many home entertainment interconnection applications 75 Ohm S-Video signal transmission Available from stock in 7 lengths ranging from 1 to 20 feet Gold plated contacts reduce signal loss Application Set top box S-video applications Video projection Analog video
Description
These difficult to find conversion cables allow connection between a SVHS connector and dual BNC male connector. This type conversion is often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the BNC connectors are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically stock these useful cable assemblies in 7 handy lengths from 1 to 20 ft. Features Dual coaxial cables support high quality video signal transmission Mini Din 4 to BNC connector combination is useful in many home entertainment interconnection applications 75 Ohm S-Video signal transmission Available from stock in 7 lengths ranging from 1 to 20 feet Gold plated contacts reduce signal loss Application Set top box S-video applications Video projection Analog video

Suppliers

Company
Product
Description
Supplier Links
Assembled S-Video Cable, Male / Dual BNC Male, 5.0 ft - CCD244MB-5 - L-com, Inc.
North Andover, MA, United States
Assembled S-Video Cable, Male / Dual BNC Male, 5.0 ft
CCD244MB-5
Assembled S-Video Cable, Male / Dual BNC Male, 5.0 ft CCD244MB-5
These difficult to find conversion cables allow connection between a SVHS connector and dual BNC male connector. This type conversion is often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the BNC connectors are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically stock these useful cable assemblies in 7 handy lengths from 1 to 20 ft. Features Dual coaxial cables support high quality video signal transmission Mini Din 4 to BNC connector combination is useful in many home entertainment interconnection applications 75 Ohm S-Video signal transmission Available from stock in 7 lengths ranging from 1 to 20 feet Gold plated contacts reduce signal loss Application Set top box S-video applications Video projection Analog video

These difficult to find conversion cables allow connection between a SVHS connector and dual BNC male connector. This type conversion is often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the BNC connectors are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically stock these useful cable assemblies in 7 handy lengths from 1 to 20 ft.

Features

  • Dual coaxial cables support high quality video signal transmission
  • Mini Din 4 to BNC connector combination is useful in many home entertainment interconnection applications
  • 75 Ohm S-Video signal transmission
  • Available from stock in 7 lengths ranging from 1 to 20 feet
  • Gold plated contacts reduce signal loss

Application

  • Set top box
  • S-video applications
  • Video projection
  • Analog video
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CCD244MB-5
Product Name Assembled S-Video Cable, Male / Dual BNC Male, 5.0 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details