L-com, Inc. Assembled S-Video Cable, Male / Dual BNC Male, 2.0 ft CCD244MB-2

Description
These difficult to find conversion cables allow connection between a SVHS connector and dual BNC male connector. This type conversion is often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the BNC connectors are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically stock these useful cable assemblies in 7 handy lengths from 1 to 20 ft. Features 75 Ohm S-Video signal transmission Available from stock in 7 lengths ranging from 1 to 20 feet Gold plated contacts reduce signal loss Mini Din 4 to BNC connector combination is useful in many home entertainment interconnection applications Dual coaxial cables support high quality video signal transmission Application Analog video Set top box S-video applications Video projection
Description
These difficult to find conversion cables allow connection between a SVHS connector and dual BNC male connector. This type conversion is often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the BNC connectors are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically stock these useful cable assemblies in 7 handy lengths from 1 to 20 ft. Features 75 Ohm S-Video signal transmission Available from stock in 7 lengths ranging from 1 to 20 feet Gold plated contacts reduce signal loss Mini Din 4 to BNC connector combination is useful in many home entertainment interconnection applications Dual coaxial cables support high quality video signal transmission Application Analog video Set top box S-video applications Video projection

Suppliers

Company
Product
Description
Supplier Links
Assembled S-Video Cable, Male / Dual BNC Male, 2.0 ft - CCD244MB-2 - L-com, Inc.
North Andover, MA, United States
Assembled S-Video Cable, Male / Dual BNC Male, 2.0 ft
CCD244MB-2
Assembled S-Video Cable, Male / Dual BNC Male, 2.0 ft CCD244MB-2
These difficult to find conversion cables allow connection between a SVHS connector and dual BNC male connector. This type conversion is often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the BNC connectors are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically stock these useful cable assemblies in 7 handy lengths from 1 to 20 ft. Features 75 Ohm S-Video signal transmission Available from stock in 7 lengths ranging from 1 to 20 feet Gold plated contacts reduce signal loss Mini Din 4 to BNC connector combination is useful in many home entertainment interconnection applications Dual coaxial cables support high quality video signal transmission Application Analog video Set top box S-video applications Video projection

These difficult to find conversion cables allow connection between a SVHS connector and dual BNC male connector. This type conversion is often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the BNC connectors are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically stock these useful cable assemblies in 7 handy lengths from 1 to 20 ft.

Features

  • 75 Ohm S-Video signal transmission
  • Available from stock in 7 lengths ranging from 1 to 20 feet
  • Gold plated contacts reduce signal loss
  • Mini Din 4 to BNC connector combination is useful in many home entertainment interconnection applications
  • Dual coaxial cables support high quality video signal transmission

Application

  • Analog video
  • Set top box
  • S-video applications
  • Video projection
Supplier's Site
Ca Svhs M/dual Bnc M 2 Asmbl L-Com - 89M7665 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svhs M/dual Bnc M 2 Asmbl L-Com
89M7665
Ca Svhs M/dual Bnc M 2 Asmbl L-Com 89M7665
CA SVHS M/DUAL BNC M 2 ASMBL

CA SVHS M/DUAL BNC M 2 ASMBL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCD244MB-2 89M7665
Product Name Assembled S-Video Cable, Male / Dual BNC Male, 2.0 ft Ca Svhs M/dual Bnc M 2 Asmbl L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details