L-com, Inc. Assembled S-Video Male/Single RCA Male, 6.0 ft. CCD144MR-6

Description
These difficult to find conversion cables allow connection between SVHS video and composite video often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the RCA connector are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically carry these useful cable assemblies in stock in 6 handy lengths from 2 to 25 ft. Features 75 Ohm S-Video signal transmission Available from stock in 6 lengths ranging from 2 to 25 feet Gold plated contacts reduce signal loss Dual coaxial cables support high quality video signal transmission S-Video to RCA interface combination allows conversion from SVHS to composite video Application Analog video Set top box S-video applications Video projection
Description
These difficult to find conversion cables allow connection between SVHS video and composite video often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the RCA connector are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically carry these useful cable assemblies in stock in 6 handy lengths from 2 to 25 ft. Features 75 Ohm S-Video signal transmission Available from stock in 6 lengths ranging from 2 to 25 feet Gold plated contacts reduce signal loss Dual coaxial cables support high quality video signal transmission S-Video to RCA interface combination allows conversion from SVHS to composite video Application Analog video Set top box S-video applications Video projection

Suppliers

Company
Product
Description
Supplier Links
Assembled S-Video Male/Single RCA Male, 6.0 ft. - CCD144MR-6 - L-com, Inc.
North Andover, MA, United States
Assembled S-Video Male/Single RCA Male, 6.0 ft.
CCD144MR-6
Assembled S-Video Male/Single RCA Male, 6.0 ft. CCD144MR-6
These difficult to find conversion cables allow connection between SVHS video and composite video often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the RCA connector are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically carry these useful cable assemblies in stock in 6 handy lengths from 2 to 25 ft. Features 75 Ohm S-Video signal transmission Available from stock in 6 lengths ranging from 2 to 25 feet Gold plated contacts reduce signal loss Dual coaxial cables support high quality video signal transmission S-Video to RCA interface combination allows conversion from SVHS to composite video Application Analog video Set top box S-video applications Video projection

These difficult to find conversion cables allow connection between SVHS video and composite video often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the RCA connector are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically carry these useful cable assemblies in stock in 6 handy lengths from 2 to 25 ft.

Features

  • 75 Ohm S-Video signal transmission
  • Available from stock in 6 lengths ranging from 2 to 25 feet
  • Gold plated contacts reduce signal loss
  • Dual coaxial cables support high quality video signal transmission
  • S-Video to RCA interface combination allows conversion from SVHS to composite video

Application

  • Analog video
  • Set top box
  • S-video applications
  • Video projection
Supplier's Site
Ca S-Video M/ Rca M Asmbl 6 L-Com - 89M7645 - Newark, An Avnet Company
Chicago, IL, United States
Ca S-Video M/ Rca M Asmbl 6 L-Com
89M7645
Ca S-Video M/ Rca M Asmbl 6 L-Com 89M7645
CA S-VIDEO M/ RCA M ASMBL 6

CA S-VIDEO M/ RCA M ASMBL 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCD144MR-6 89M7645
Product Name Assembled S-Video Male/Single RCA Male, 6.0 ft. Ca S-Video M/ Rca M Asmbl 6 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Connecting cable - 706-100/615-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers