L-com, Inc. Assembled S-Video Male/Single RCA Male, 2.0 ft. CCD144MR-2

Description
These difficult to find conversion cables allow connection between SVHS video and composite video often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the RCA connector are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically carry these useful cable assemblies in stock in 6 handy lengths from 2 to 25 ft. Features 75 Ohm S-Video signal transmission Dual coaxial cables support high quality video signal transmission Gold plated contacts reduce signal loss S-Video to RCA interface combination allows conversion from SVHS to composite video Available from stock in 6 lengths ranging from 2 to 25 feet Application Analog video Set top box S-video applications Video projection
Description
These difficult to find conversion cables allow connection between SVHS video and composite video often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the RCA connector are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically carry these useful cable assemblies in stock in 6 handy lengths from 2 to 25 ft. Features 75 Ohm S-Video signal transmission Dual coaxial cables support high quality video signal transmission Gold plated contacts reduce signal loss S-Video to RCA interface combination allows conversion from SVHS to composite video Available from stock in 6 lengths ranging from 2 to 25 feet Application Analog video Set top box S-video applications Video projection

Suppliers

Company
Product
Description
Supplier Links
Assembled S-Video Male/Single RCA Male, 2.0 ft. - CCD144MR-2 - L-com, Inc.
North Andover, MA, United States
Assembled S-Video Male/Single RCA Male, 2.0 ft.
CCD144MR-2
Assembled S-Video Male/Single RCA Male, 2.0 ft. CCD144MR-2
These difficult to find conversion cables allow connection between SVHS video and composite video often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the RCA connector are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically carry these useful cable assemblies in stock in 6 handy lengths from 2 to 25 ft. Features 75 Ohm S-Video signal transmission Dual coaxial cables support high quality video signal transmission Gold plated contacts reduce signal loss S-Video to RCA interface combination allows conversion from SVHS to composite video Available from stock in 6 lengths ranging from 2 to 25 feet Application Analog video Set top box S-video applications Video projection

These difficult to find conversion cables allow connection between SVHS video and composite video often needed when interconnecting home entertainment equipment. All contacts of both the S-Video connector and the RCA connector are gold plated for minimal signal loss. Dual coaxial lines are utilized for optimum video signal transmission. We typically carry these useful cable assemblies in stock in 6 handy lengths from 2 to 25 ft.

Features

  • 75 Ohm S-Video signal transmission
  • Dual coaxial cables support high quality video signal transmission
  • Gold plated contacts reduce signal loss
  • S-Video to RCA interface combination allows conversion from SVHS to composite video
  • Available from stock in 6 lengths ranging from 2 to 25 feet

Application

  • Analog video
  • Set top box
  • S-video applications
  • Video projection
Supplier's Site
Ca S-Video M/ Rca M Asmbl 2 L-Com - 89M7642 - Newark, An Avnet Company
Chicago, IL, United States
Ca S-Video M/ Rca M Asmbl 2 L-Com
89M7642
Ca S-Video M/ Rca M Asmbl 2 L-Com 89M7642
CA S-VIDEO M/ RCA M ASMBL 2

CA S-VIDEO M/ RCA M ASMBL 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCD144MR-2 89M7642
Product Name Assembled S-Video Male/Single RCA Male, 2.0 ft. Ca S-Video M/ Rca M Asmbl 2 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Connecting cable - 706-100/550-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers