L-com, Inc. RG6 Quad Shield Coaxial Cable Type F Male/Male 3.0 ft CC6QF-3

Description
This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications. Features 75 Ohm video signal transmission Quad shielded RG6 cable offers superior shielding characteristics RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss Type F connectors feature both silicone sealant and internal o-ring Suitable for both indoor or outdoor applications Application Video Signage Video Transmission Broadcast Video Surveillance
Description
This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications. Features 75 Ohm video signal transmission Quad shielded RG6 cable offers superior shielding characteristics RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss Type F connectors feature both silicone sealant and internal o-ring Suitable for both indoor or outdoor applications Application Video Signage Video Transmission Broadcast Video Surveillance

Suppliers

Company
Product
Description
Supplier Links
RG6 Quad Shield Coaxial Cable Type F Male/Male 3.0 ft - CC6QF-3 - L-com, Inc.
North Andover, MA, United States
RG6 Quad Shield Coaxial Cable Type F Male/Male 3.0 ft
CC6QF-3
RG6 Quad Shield Coaxial Cable Type F Male/Male 3.0 ft CC6QF-3
This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications. Features 75 Ohm video signal transmission Quad shielded RG6 cable offers superior shielding characteristics RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss Type F connectors feature both silicone sealant and internal o-ring Suitable for both indoor or outdoor applications Application Video Signage Video Transmission Broadcast Video Surveillance

This series features premium grade RG6 cable with four layers of shielding for enhanced performance coupled with our BAC529 weather resistant Type F male connectors. These Type F connectors utilize both silicone sealant as well as an internal o-ring to achieve performance suitable for both indoor and outdoor applications.

Features

  • 75 Ohm video signal transmission
  • Quad shielded RG6 cable offers superior shielding characteristics
  • RG6 Quad shield cable utilizes a solid center conductor for minimal signal loss
  • Type F connectors feature both silicone sealant and internal o-ring
  • Suitable for both indoor or outdoor applications

Application

  • Video Signage
  • Video Transmission
  • Broadcast
  • Video Surveillance
Supplier's Site
Ca Type F M/type F M Rg6Qs 3 L-Com - 89M8194 - Newark, An Avnet Company
Chicago, IL, United States
Ca Type F M/type F M Rg6Qs 3 L-Com
89M8194
Ca Type F M/type F M Rg6Qs 3 L-Com 89M8194
CA TYPE F M/TYPE F M RG6QS 3

CA TYPE F M/TYPE F M RG6QS 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC6QF-3 89M8194
Product Name RG6 Quad Shield Coaxial Cable Type F Male/Male 3.0 ft Ca Type F M/type F M Rg6Qs 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details